NEN-ISO 8860-2

Information processing - Data interchange on 90 mm (3,5 in) high density flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 2: Track format

active, Most Current
Organization: NEN
Publication Date: 1 April 1991
Status: active
Page Count: 22
ICS Code (Magnetic storage devices in general): 35.220.20
scope:

Specifies the track layout, the track format and the characteristics of recorded signals. Provides for full data interchange between data processing systems together with the ISO standards 8860-1 and ISO 9293. Valid in conjunction with ISO standards 646, 2022, 4873, 8860-1 and 9293.

Document History

NEN-ISO 8860-2
April 1, 1991
Information processing - Data interchange on 90 mm (3,5 in) high density flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 2: Track format
Specifies the track layout, the track format and the characteristics of recorded signals. Provides for full data interchange between data processing systems together with the ISO standards 8860-1 and...
Advertisement