NEN-ISO/IEC 14496-12
Information technology - Coding of audio-visual objects - Part 12: ISO base media file format
| Organization: | NEN |
| Publication Date: | 1 December 2015 |
| Status: | inactive |
| Page Count: | 251 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
NEN-ISO/IEC 14496-12 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing, structure, and media information for timed sequences of media data, such as audio-visual presentations. This part of ISO/IEC 14496 is applicable to MPEG-4, but its technical content is identical to that of ISO/IEC 15444-12, which is applicable to JPEG 2000.
Document History