NEN-ISO 8789
Rubber hoses and hose assemblies for liquefied petroleum gas in motor vehicles - Specification
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Fuel systems): | 43.060.40 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies the requirements for rubber hoses and hose assemblies, up to a maximum hose size of 19, for use in motor vehicles with liquefied petroleum gas (LPG) installations. The hoses are designed for use up to a maximum working pressure of 3,0 MPa (30 bar) and at working temperatures from -40 °C up to and including +80 °C.
Document History
January 1, 2020
Rubber hoses and hose assemblies for liquefied petroleum gas in motor vehicles - Specification
This document specifies the requirements for rubber hoses and hose assemblies, up to a maximum hose size of 19, for use in motor vehicles with liquefied petroleum gas (LPG) installations. The hoses...
NEN-ISO 8789
January 1, 2010
Rubber hoses and hose assemblies for liquefied petroleum gas in motor vehicles - Specification
This International Standard specifies the requirements for rubber hoses and hose assemblies, up to a maximum hose size of 19, for use in motor vehicles with liquefied petroleum gas (LPG)...