NEN-ISO 9895

Paper and board - Compressive strength - Short-span test

active, Most Current
Organization: NEN
Publication Date: 1 November 2008
Status: active
Page Count: 18
ICS Code (Paper and board): 85.060
scope:

This International Standard specifies a method for determining the compressive strength in the machine and cross-directions of paper and board using a short-span compressive tester. It is intended for papers and boards used for the manufacture of containers and boxes. This International Standard is recommended for papers and boards with a grammage from 100 g/m2 to 400 g/m2.

Document History

NEN-ISO 9895
November 1, 2008
Paper and board - Compressive strength - Short-span test
This International Standard specifies a method for determining the compressive strength in the machine and cross-directions of paper and board using a short-span compressive tester. It is intended...
Advertisement