NEN-ISO/IEC 20944-3

Information technology - Metadata Registries Interoperability and Bindings (MDR-IB) - Part 3: API bindings

active, Most Current
Organization: NEN
Publication Date: 1 February 2013
Status: active
Page Count: 64
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

The ISO/IEC 20944 series of International Standards describes codings, application programming interfaces (APIs), and protocols for interacting with an ISO/IEC 11179 metadata registry (MDR). This part of ISO/IEC 20944 specifies provisions that are common across API bindings for the ISO/IEC 20944 series of International Standards, and provides the individual API bindings themselves.

Document History

NEN-ISO/IEC 20944-3
February 1, 2013
Information technology - Metadata Registries Interoperability and Bindings (MDR-IB) - Part 3: API bindings
The ISO/IEC 20944 series of International Standards describes codings, application programming interfaces (APIs), and protocols for interacting with an ISO/IEC 11179 metadata registry (MDR). This...
Advertisement