NEN-ISO/IEC 13248-1
Information technology - Open Systems Interconnection - The Directory - Part 1: Protocol Implementation Conformance Statement (PICS) Proforma for The Directory Access Control
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1999 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Application layer): | 35.100.70 |
scope:
Provides the PICS proforma for the Directory Access Protocol (DAP) specified in ITU-T X.500 - Series. This PICS proforma is in compliance with the relevant requirements, and in accordance with the relevant guidance for PICS proforma, given in ITU-T Rec. X.296/ISO/IEC 9646-7.
Document History
NEN-ISO/IEC 13248-1
February 1, 1999
Information technology - Open Systems Interconnection - The Directory - Part 1: Protocol Implementation Conformance Statement (PICS) Proforma for The Directory Access Control
Provides the PICS proforma for the Directory Access Protocol (DAP) specified in ITU-T X.500 - Series. This PICS proforma is in compliance with the relevant requirements, and in accordance with the...