NEN-ISO/IEC 29341-6-10

Information technology – UPnP Device Architecture – Part 6-10: Heating, Ventilation and Air Conditioning Device Control Protocol – Control Valve Service

active, Most Current
Organization: NEN
Publication Date: 1 January 2009
Status: active
Page Count: 25
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as ControlValve:1. ControlValve:1 provides programmatic control and status information for modulating water control valves or modulating air dampers used in Heating Ventilation and Air-Conditioning (HVAC) applications. ControlValve:1 enables the following functions: • Analog (modulating) control of Control Valves and Air Dampers ControlValve:1 does not address: • On/Off control valves or dampers • Fire or Smoke dampers.

Document History

NEN-ISO/IEC 29341-6-10
January 1, 2009
Information technology – UPnP Device Architecture – Part 6-10: Heating, Ventilation and Air Conditioning Device Control Protocol – Control Valve Service
This service definition is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as ControlValve:1. ControlValve:1 provides programmatic control and...
Advertisement