NEN-ISO/IEC 15944-5

Information technology - Business Operational View - Part 5: Identification and referencing of requirements of jurisdictional domains as sources of external constraints

active, Most Current
Organization: NEN
Publication Date: 1 June 2008
Status: active
Page Count: 244
ICS Code (IT applications in transport): 35.240.60
scope:

The modelling of a business transaction through scenarios and scenario components is done by specifying the applicable constraints through explicitly stated rules. The Open-edi Reference Model identified two basic classes of constraints, namely "internal constraints" and "external constraints" (see further Annex G). ISO/IEC 15944-4 focuses on internal constraints with a specific focus on doing so from an economic ontology perspective

Document History

NEN-ISO/IEC 15944-5
June 1, 2008
Information technology - Business Operational View - Part 5: Identification and referencing of requirements of jurisdictional domains as sources of external constraints
The modelling of a business transaction through scenarios and scenario components is done by specifying the applicable constraints through explicitly stated rules. The Open-edi Reference Model...
Advertisement