NEN - NPR-CEN/TR 14549

Guide to the use of ISO 15649 and ANSI/ASME B31.3 for piping in Europe in compliance with the Pressure Equipment Directive

active, Most Current
Organization: NEN
Publication Date: 1 March 2004
Status: active
Page Count: 58
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This Guide is intended for use in the petroleum, petrochemical and chemical industries. It identifies and defines a set of common additional and modified requirements to ISO 15649 and ANSI/ASME B31.3 necessitated by the PED. Additional guidance is provided by a suite of annexes (A to E) which are intended to be read independently, but in the context of the main text. These include an actions checklist, tables identifying key requirements of the PED and the corresponding clauses of the ISO/ANSI-ASME standards, and supplementary information.

Document History

NPR-CEN/TR 14549
March 1, 2004
Guide to the use of ISO 15649 and ANSI/ASME B31.3 for piping in Europe in compliance with the Pressure Equipment Directive
This Guide is intended for use in the petroleum, petrochemical and chemical industries. It identifies and defines a set of common additional and modified requirements to ISO 15649 and ANSI/ASME B31.3...
Advertisement