NEN - NPR-CEN/TS 16202
Sludge, treated biowaste and soil - Determination of impurities and stones
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2013 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Wastes in general): | 13.030.01 |
| ICS Code (Biological properties of soils): | 13.080.30 |
| ICS Code (Liquid wastes. Sludge): | 13.030.20 |
scope:
This Technical Specification specifies a method to determine the physical impurities > 2 mm and stones > 5 mm in sludge, treated biowaste and soil. Fragments of wood or bark can be acceptable constituents of the sample.
Document History
NPR-CEN/TS 16202
October 1, 2013
Sludge, treated biowaste and soil - Determination of impurities and stones
This Technical Specification specifies a method to determine the physical impurities > 2 mm and stones > 5 mm in sludge, treated biowaste and soil. Fragments of wood or bark can be acceptable...