NEN - NPR-CLC-IEC/TR 62453-503-2

Field device tool (FDT) interface specification - Part 503-2: Communication implementation for common object model - IEC 61784 CP 3/4, CP 3/5 and CP 3/6

active, Most Current
Organization: NEN
Publication Date: 1 December 2009
Status: active
Page Count: 38
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

IEC/TR 62453-503-2, which is a technical report, provides information for integrating the PROFINET®1 technology into the implementation of the FDT interface specification (IEC/TR 62453-41). This part of IEC 62453 specifies communication and other services. This specification neither contains the FDT specification nor modifies it.

Document History

NPR-CLC-IEC/TR 62453-503-2
December 1, 2009
Field device tool (FDT) interface specification - Part 503-2: Communication implementation for common object model - IEC 61784 CP 3/4, CP 3/5 and CP 3/6
IEC/TR 62453-503-2, which is a technical report, provides information for integrating the PROFINET®1 technology into the implementation of the FDT interface specification (IEC/TR 62453-41). This part...
Advertisement