NEN - NPR-ISO/TR 21275

Rubber - Comprehensive review of the composition and nature of process fumes in the rubber industry

active, Most Current
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 65
ICS Code (Manufacturing processes in the rubber and plastics industries): 83.020
scope:

NPR-ISO/TR 21275 based on 95 publications, gives an overview of what is the composition of the fumes emitted during the rubber manufacturing processes. The results obtained confirm that rubber fumes are a complex and variable mix of chemicals which have a wide range of possible sources and origins, including chemicals generated from the chemical reactions occurring in the rubber compounds during processing and curing. Some of these chemical substances can be hazardous, others are not. This document demonstrates the need for International Standards to qualify and quantify the hazardous chemicals to which the operators in the factories producing rubber articles can be exposed to, allowing the identification and mitigation of potential health risks.

Document History

NPR-ISO/TR 21275
February 1, 2017
Rubber - Comprehensive review of the composition and nature of process fumes in the rubber industry
NPR-ISO/TR 21275 based on 95 publications, gives an overview of what is the composition of the fumes emitted during the rubber manufacturing processes. The results obtained confirm that rubber fumes...
Advertisement