NEN - NPR-ISO/TS 22002-1

Prerequisite programmes on food safety - Part 1: Food manufacturing

active, Most Current
Organization: NEN
Publication Date: 1 January 2010
Status: active
Page Count: 29
ICS Code (Processes in the food industry): 67.020
ICS Code (Management systems): 03.100.70
scope:

This Technical Specification specifies requirements for establishing, implementing and maintaining prerequisite programmes (PRP) to assist in controlling food safety hazards. This Technical Specification is applicable to all organizations, regardless of size or complexity, which are involved in the manufacturing step of the food chain and wish to implement PRP in such a way as to address the requirements specified in ISO 22000:2005, Clause 7. This Technical Specification is neither designed nor intended for use in other parts of the food supply chain. Food manufacturing operations are diverse in nature and not all of the requirements specified in this Technical Specification apply to an individual establishment or process. Where exclusions are made or alternative measures implemented, these need to be justified and documented by a hazard analysis, as described in ISO 22000:2005, 7.4. Any exclusions or alternative measures adopted should not affect the ability of the organization to comply with these requirements. Examples of such exclusions include the additional aspects relevant to manufacturing operations listed under 1), 2), 3), 4), and 5) below.

Document History

NPR-ISO/TS 22002-1
January 1, 2010
Prerequisite programmes on food safety - Part 1: Food manufacturing
This Technical Specification specifies requirements for establishing, implementing and maintaining prerequisite programmes (PRP) to assist in controlling food safety hazards. This Technical...
Advertisement