NEN - NPR-ISO/TS 7024

Plastics piping systems for soil and waste discharge (low and high temperature) inside buildings - Thermoplastics - Recommended practice for installation

active, Most Current
Organization: NEN
Publication Date: 1 October 2005
Status: active
Page Count: 52
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes): 23.040.20
scope:

This Technical Specification gives the recommended practice for installation of thermoplastics piping systems in the field of soil and waste discharge (low and high temperature) inside buildings (marked with "B"). This Technical Specification is applicable to thermoplastics pipes and fittings as specified in the associated standards ISO 3633 (PVC-U), ISO 7671 (PP), ISO 7682 (ABS), ISO 8770 (PE-HD), ISO 19220 (SAN + PVC) and ISO 7675 (PVC-C), their joints and to joints with components of other plastics and non-plastics materials intended to be used for the following purposes. a) Soil and waste discharge pipework for the conveyance of domestic waste waters (low and high temperature). b) Ventilating pipework associated with a). c) Rainwater pipework within the building structure (see Figure 1). If specified in the relevant associated standard, this Technical Specification also covers soil and waste discharge pipework fixed externally on to the building (See Figure 1). It is not applicable to pipework that passes under the building without any connection from the discharge system.

Document History

NPR-ISO/TS 7024
October 1, 2005
Plastics piping systems for soil and waste discharge (low and high temperature) inside buildings - Thermoplastics - Recommended practice for installation
This Technical Specification gives the recommended practice for installation of thermoplastics piping systems in the field of soil and waste discharge (low and high temperature) inside buildings...
Advertisement