NEN - NVN-ENV 50213
Metallic screened cables for airfield lighting
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Construction of airports): | 93.120 |
| ICS Code (Cables): | 29.060.20 |
scope:
Applies to medium voltage single core cables to be installed in primary circuits of series systems for lighting and beaconing of airports. It specifies the construction, dimensions, test requirements and marking of the cables in this prestandard, which are: Type 4 kV: Highest voltage of the system of 4 kV; Type 7 kV: Highest voltage of the system of 7 kV.
Document History
June 1, 1999
Metallic screened cables for airfield lighting
Applies to medium voltage single core cables to be installed in primary circuits of series systems for lighting and beaconing of airports. It specifies the construction, dimensions, test requirements...
NVN-ENV 50213
May 1, 1998
Metallic screened cables for airfield lighting
Applies to medium voltage single core cables to be installed in primary circuits of series systems for lighting and beaconing of airports. It specifies the construction, dimensions, test requirements...