NEN - NVN-IEC/TS 62056-6-9
Electricity metering data exchange - The DLMS/COSEM suite - Part 6-9: Mapping between the Common Information Model message profiles (IEC 61968-9) and DLMS/COSEM (IEC 62056) data models and protocols
| Organization: | NEN |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 55 |
| ICS Code (Open systems interconnection in general): | 35.100.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
NVN-IEC/TS 62056-6-9 which is a Technical Specification, describes how in the utility environment an ERP system or a third party system can exchange information with a metering system. In particular, this Technical Specification covers the mapping between information interchange messages of a CIM-based ERP or third party system and a DLMS/COSEM-based metering system. A typical metering system would comprise a HES and end devices such as meters as well as tariff and load control devices. There may be intermediate devices in the metering system such as NNAPs and LNAPs, as described in the smart metering architecture of IEC 62056-1-0. These intermediate devices are outside of the scope of this Technical Specification. CIM ReadingType, EndDeviceControlType
Document History