NEN - NPR-R 20-001
Compression and mechanical connectors for power cables with copper or aluminium conductors - Compression terminal lugs for power cables to fit equipment up to and including 1 kV - Overall dimensions
| Organization: | NEN |
| Publication Date: | 1 October 2002 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Cables): | 29.060.20 |
scope:
This Report specifies the overall installed dimensions for compression lugs for power cables to fit equipment up to and including 1 kV. Overall installed dimensions are given in separate tables for terminal lugs installed on aluminium or copper conductors. This Report applies to terminal lugs for the conductors of power cables, which conform to the requirements of HD 383, with cross-sections of 10 mm² to 500 mm² for copper and 16 mm² to 500 mm² for aluminium conductors. This Report is applicable to terminal lugs with one hole in the palm.
Document History