NEN - NVN-ENV 12253

Road Transport and Traffic Telematics (RTTT) - Dedicated Short Range Communication (DSRC) - Physical Layer using Microwave at 5.8 GHz

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1997
Status: inactive
Page Count: 24
ICS Code (Physical layer): 35.100.10
ICS Code (IT applications in transport): 35.240.60
scope:

- Establishes a common framework for Physical Layer at 5.8 GHz for DSRC for the RTTT sector. - provides requirements for the communication medium to be used for exchange of information between road-side units (RSU) and on-board units (OBU). - does not include associated measurement guidelines for verification of the formulated requirements in this Prestandard. - does not consider any one specific RTTT application, bur rather caters for a communication means to be used by several applications in the RTTT sector.

Document History

NVN-ENV 12253
November 1, 1997
Road Transport and Traffic Telematics (RTTT) - Dedicated Short Range Communication (DSRC) - Physical Layer using Microwave at 5.8 GHz
- Establishes a common framework for Physical Layer at 5.8 GHz for DSRC for the RTTT sector. - provides requirements for the communication medium to be used for exchange of information between...

References

Advertisement