NEN 10072-3
Rotating electrical machines - Dimensions and output powers - Part 3: Smal built-in motors - Flange numbers BF10 to BF50
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1994 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Motors): | 29.160.30 |
scope:
Specifies characteristics dimensions and the number of fixing holes. Applies to small built-in motors such as those usually intended for use in control devices. Dimensions which are not labelled in the standard shall be in accordance with the requirements of the application.
Document History
NEN 10072-3
September 1, 1994
Rotating electrical machines - Dimensions and output powers - Part 3: Smal built-in motors - Flange numbers BF10 to BF50
Specifies characteristics dimensions and the number of fixing holes. Applies to small built-in motors such as those usually intended for use in control devices. Dimensions which are not labelled in...