NEN 10317-1

Specifications for particular types of winding wires - Part 1: Polyvinyl acetal enamelled round copper wire, class 105

active
Organization: NEN
Publication Date: 1 February 1995
Status: active
Page Count: 34
ICS Code (Wires): 29.060.10
scope:

Applies to insulated wires used for windings in electrical equipment. The ranges of nominal conductor diameters covered are from 0.04 mm to 2.5 mm for grade 1, from 0.04 mm to 5.0 mm for grade 2, and from 0.08 mm to 5.0 mm for grade 3. Refers to IEC 182 for basic dimensions, IEC 851 for test methods and IEC 264 for packaging.

Document History

April 1, 1997
Specifications for particular types of winding wires - Part 1: Polyvinyl acetal enamelled round copper wire, class 105
A description is not available for this item.
NEN 10317-1
February 1, 1995
Specifications for particular types of winding wires - Part 1: Polyvinyl acetal enamelled round copper wire, class 105
Applies to insulated wires used for windings in electrical equipment. The ranges of nominal conductor diameters covered are from 0.04 mm to 2.5 mm for grade 1, from 0.04 mm to 5.0 mm for grade 2, and...
Advertisement