NEN 10597-3
Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz - Part 3: Mechanical and environmental test methods
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1984 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Television receivers): | 33.160.25 |
| ICS Code (Aerials): | 33.120.40 |
| ICS Code (Radio receivers): | 33.160.20 |
scope:
This standard applies to linearly polarized aerials for domestic use, for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz. This standard specifies the conditions and the methods of measurement and calculation of mechanical properties of aerials, and the relevant methods and procedures of environmental tests.
Document History
NEN 10597-3
November 1, 1984
Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz - Part 3: Mechanical and environmental test methods
This standard applies to linearly polarized aerials for domestic use, for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz. This standard specifies the...