NEN 10982
Level measuring systems utilizing ionizing radiation with continuous or switching output
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 1990 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
The systems covered by this standard are generally built for industrial applications covering a very broad range of industries, applications and specifications. The aim is to define the common parameters and variables and to specify standard tests which will facilitate direct comparison of the performance characteristics of the different measurement systems which are available.
Document History
NEN 10982
June 1, 1990
Level measuring systems utilizing ionizing radiation with continuous or switching output
The systems covered by this standard are generally built for industrial applications covering a very broad range of industries, applications and specifications. The aim is to define the common...