NEN 11034-1
Insulated electric cables - Measurement of smoke density when burned under defined conditions - Part 1: Test apparatus
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1993 |
| Status: | inactive |
| ICS Code (Cables): | 29.060.20 |
scope:
This standard provides details of test apparatus to be used for measuring smoke emission when electric cables are burned under defined conditions, for example, a few cables burned horizontalle. The light transmittance J(inf)t for flaming smouldering conditions can be used as a means of comparing different cables or complying with specific requirements.
Document History
NEN 11034-1
November 1, 1993
Insulated electric cables - Measurement of smoke density when burned under defined conditions - Part 1: Test apparatus
This standard provides details of test apparatus to be used for measuring smoke emission when electric cables are burned under defined conditions, for example, a few cables burned horizontalle. The...