NEN 11219

Live working - Earthing or earthing and short-circuiting equipment using lances as a short-circuiting device - Lance earthing

active, Most Current
Organization: NEN
Publication Date: 1 May 1994
Status: active
Page Count: 72
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
ICS Code (Protection against electric shock. Live working): 13.260
scope:

Applies to equipment for temporary earthing or earthing and short-circuit of electrically isolated parts of a.c. installations, the disconnection of which has been verified, for protection of workers while work is in progress using lance(s) as the earthing or earthing and short-circuiting device. Specifies the performance and safety requirements and tests for lance devices with matching fixed contacts, guiding arrangements, enclosure, insulating elements and earthing cables, if any. For devices containing short-circuiting cables see IEC 1230.

Document History

NEN 11219
May 1, 1994
Live working - Earthing or earthing and short-circuiting equipment using lances as a short-circuiting device - Lance earthing
Applies to equipment for temporary earthing or earthing and short-circuit of electrically isolated parts of a.c. installations, the disconnection of which has been verified, for protection of workers...
Advertisement