NEN 22082
Electroplated coatings of cadmium on iron or steel
| Organization: | NEN |
| Publication Date: | 1 March 1975 |
| Status: | inactive |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
This International Standard specifies requirements for electroplated coatings of cadmium on iron or steel except for coatings applied: a) to sheet, strip or wire in the unfabricated form; b) to close-coiled springs; c) for other than protective or decorative purposes. It includes information to be supplied by the purchaser to the electroplater and requirements for heat treatment, both before and after electroplating. The coating thickness that can be applied to threaded components may be limited by dimensional requirements, including class or fit. Attention is drawn to ISO 4042, which specifies the maximum thickness that can be applied to standard threads.
Document History