NEN-EN 10164
Steel products with improved deformation properties perpendicular to the surface of the product - Technical delivery conditions
| Organization: | NEN |
| Publication Date: | 1 October 2002 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Steel profiles): | 77.140.70 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This document specifies through thickness properties and associated test methods for flat products and sections of steel. This document may be applied as a supplement to all product standards for flat products and sections of fully killed steels, except stainless steels. It covers products having a thickness between 15 mm and 400 mm inclusive of steels with a specified minimum upper yield strength ReH or proof strength Rp0,2 < 960 MPa1) for which improved through thickness properties are required. The application of this document to other product thicknesses and other steel types shall be the subject of agreement at the time of the order.
Document History