NEN-EN 10343

Steels for quenching and tempering for construction purposes - Technical delivery conditions

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 38
ICS Code (Heat-treatable steels): 77.140.10
scope:

This document specifies the technical delivery requirements for the following steel products intended for use in the construction industry: bars (including hammer-forged bars); wide flats; hot-rolled strip and sheet/plate; forgings. They are manufactured from the direct hardening non alloy steels for quenching and tempering and the direct hardening alloy steels for quenching and tempering and supplied in one of the heat treatment conditions given for the different types of products in Table 1. These steels are generally intended for the manufacture of quenched and tempered parts, but can also be used in the normalized condition. The requirements for mechanical properties are restricted to part sizes given in Tables 4 and 5. The differences between quality and special steels are characterized by the following requirements, which are valid for special steels only: - the minimum impact values in the quenched and tempered condition (for non alloy special steels in the case of mean percentages by mass of carbon < 0,50 % only); limited oxide inclusion content; - lower maximum contents for phosphorus and sulphur. In addition to the specifications of this European Standard, the general technical delivery conditions given in EN 10021 will be applicable unless otherwise specified.

Document History

NEN-EN 10343
April 1, 2009
Steels for quenching and tempering for construction purposes - Technical delivery conditions
This document specifies the technical delivery requirements for the following steel products intended for use in the construction industry: bars (including hammer-forged bars); wide flats; hot-rolled...
December 1, 2005
Steels for quenching and tempering for construction purposes - Technical delivery conditions
This document specifies the technical delivery requirements for the following steel products intended for use in the construction industry: bars (including hammer-forged bars); wide flats; hot-rolled...

References

Advertisement