CSA - CAN/CSA-ISO/IEC 21000-6-07 AMD 1

Information technology — Multimedia framework (MPEG-21) — Part 6: Rights Data Dictionary AMENDMENT 1: Digital Item Identifier relationship types

inactive
Organization: CSA
Publication Date: 1 November 2007
Status: inactive
Page Count: 274
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work. In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of the joint technical committee is to prepare International Standards. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO and IEC shall not be held responsible for identifying any or all such patent rights.

Amendment 1 to ISO/IEC 21000-6:2004 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 29, Coding of audio, picture, multimedia and hypermedia information.

This Amendment to ISO/IEC 21000-6:2004 provides semantics to ISO/IEC 21000-3:2003/Amd.1. It provides Relators enabling Users to make explicit the Relationship between different Digital Item Identifiers included in a Digital Item.

Document History

November 1, 2007
Information technology - Multimedia framework (MPEG-21) - Part 6: Rights Data Dictionary AMENDMENT 1: Digital Item Identifier relationship types
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC 21000-6-07 AMD 1
November 1, 2007
Information technology — Multimedia framework (MPEG-21) — Part 6: Rights Data Dictionary AMENDMENT 1: Digital Item Identifier relationship types
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
November 1, 2007
Information technology — Multimedia framework (MPEG-21) — Part 6: Rights Data Dictionary
This part of ISO/IEC 21000 describes a Rights Data Dictionary which comprises a set of clear, consistent, structured, integrated and uniquely identified Terms (as defined in Clause 5.4) to support...
November 1, 2007
Information technology - Multimedia framework (MPEG-21) - Part 6: Rights Data Dictionary
This part of ISO/IEC 21000 describes a Rights Data Dictionary which comprises a set of clear, consistent, structured, integrated and uniquely identified Terms (as defined in Clause 5.4) to support...
Information technology — Multimedia framework (MPEG-21) — Part 6: Rights Data Dictionary AMENDMENT 1: Digital Item Identifier relationship types
A description is not available for this item.
January 1, 2007
Information technology — Multimedia framework (MPEG-21) — Part 6: Rights Data Dictionary
This part of ISO/IEC 21000 describes a Rights Data Dictionary which comprises a set of clear, consistent, structured, integrated and uniquely identified Terms (as defined in Clause 5.4) to support...
January 1, 2007
Information technology - Multimedia framework (MPEG-21) - Part 6: Rights Data Dictionary AMENDMENT 1: Digital Item Identifier relationship types
A description is not available for this item.
January 1, 2007
Information technology - Multimedia framework (MPEG-21) - Part 6: Rights Data Dictionary
This part of ISO/IEC 21000 describes a Rights Data Dictionary which comprises a set of clear, consistent, structured, integrated and uniquely identified Terms (as defined in Clause 5.4) to support...
Advertisement