NEN-EN 13149-1
Public transport - Road vehicle scheduling and control systems - Part 1: WORLDFIP definition and application rules for onboard data transmission
| Organization: | NEN |
| Publication Date: | 1 August 2004 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Microprocessor systems): | 35.160 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
| ICS Code (Buses): | 43.080.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
The present European Standard specifies the choice and the general application's rules of an onboard data transmission bus between the different equipment for service operations and monitoring of the fleet. This applies to equipment installed onboard buses, trolleybuses and tramways only as part of a bus fleet operation. It excludes tramways when they are operated as part of a train, subway or metro operation. The equipment includes operations aid systems, automatic passenger information systems, fare collection systems, etc.... The equipment directly related to the functioning of the vehicle (driver dashboard, engine management, brake systems, door opening systems, etc...) are excluded from the scope of the present standard and are dealt with in other standardisation bodies. Two alternative transmission buses will be accepted. This standard refers to the so called WORLDFIP bus. A second set of standards will be published for the second solution (so called CAN). There is no ranking between the two solutions and the selected bus system, between the two standardised alternatives, shall be subject to an agreement between each transport operating organisation and its equipment providers. The present standard refers to the so called OSI transmission model and covers OSI layers 1,2,7, the other layers are not used in our applications. The present standard covers the link between equipment inside a single vehicle. Although it could be applied to multiple vehicles, this application is not explicitly covered by this standard. The present standard is the first part of a set of standards, related to the onboard transmission bus, which will comprise, for each allowed transmission bus, the following set of standards: a) choice of the bus and general application's rules (prEN 13149-1) b) cabling specifications (prEN 13149-2) c) message's content specifications (prENV 13149-3)
Document History