NEN-EN 13418

Rubber and plastics machines - Winding machines for film or sheet - Safety requirements

inactive
Organization: NEN
Publication Date: 1 May 2004
Status: inactive
Page Count: 48
ICS Code (Equipment for the rubber and plastics industries): 83.200
scope:

This European Standard specifies the safety requirements for the design and construction of winding, unwinding and rewinding machines for film or sheet manufactured from rubber, plastics and composite materials in respect of the significant hazards listed in clause 4. A winding machine begins at the intake of the film or sheet into the winding machine and ends at the discharge position of the reel(s). An unwinding machine begins at the take-up position of the reel(s) and ends at the film or sheet takeoff point. A rewinding machine begins at the take-up position of the reel(s) and ends at the discharge position of the reel(s). In some machines the winding, unwinding and rewinding functions may be combined. The following functional groups are covered by this European Standard: - fixed point roll; - film or sheet tension control; - winding zone; - reel change device; - reel loading and unloading devices; and the following additional equipment integrated into the winding machine: - spreader roll device; - longitudinal cutting unit; - slitting device; - film or sheet alignment device; - static eliminator. Technical safety requirements for the design and construction of aids for lifting and handling, e.g. of winding cores or reels, are not covered by this standard. Technical safety requirements for the design and construction of thickness monitoring devices are not covered by this standard. Hazards due to electro-magnetic radiation, e.g. from the use of thickness monitoring devices, are not covered by this standard. Toxic or chemical hazards and hazards due to dusts, fumes or gases, which could occur from the materials being wound are not covered by this standard.

Document History

June 1, 2013
Plastics and rubber machines - Winding machines for film or sheet - Safety requirements
This European Standard deals with all significant hazards, hazardous situations and events relevant to the design and construction of winding machines used for the winding and/or unwinding and/or...
December 1, 2010
Plastics and rubber machines - Winding machines for film or sheet - Safety requirements
This European Standard deals with all significant hazards, hazardous situations and events relevant to the design and construction of winding machines used for the winding and/or unwinding and/or...
October 1, 2008
Plastics and rubber machines - Winding machines for film or sheet - Safety requirements
This European Standard specifies the safety requirements for the design and construction of winding, unwinding and rewinding machines for film or sheet manufactured from rubber, plastics and...
March 1, 2008
Plastics and rubber machines - Winding machines for film or sheet - Safety requirements
This European Standard specifies the safety requirements for the design and construction of winding, unwinding and rewinding machines for film or sheet manufactured from rubber, plastics and...
NEN-EN 13418
May 1, 2004
Rubber and plastics machines - Winding machines for film or sheet - Safety requirements
This European Standard specifies the safety requirements for the design and construction of winding, unwinding and rewinding machines for film or sheet manufactured from rubber, plastics and...
January 1, 1999
Rubber and plastics machines - Winding machines for film or sheet - Safety requirements
This European Standard specifies the safety requirements for the design and construction of winding, unwinding and rewinding machines for film or sheet manufactured from rubber, plastics and...
Advertisement