NEN-EN 13606-1

Health informatics - Electronic health record communication - Part 1: Reference model

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2007
Status: inactive
Page Count: 101
ICS Code (IT applications in health care technology): 35.240.80
scope:

This European Standard specifies the communication of part or all of the electronic health record (EHR) of a single identified subject of care between EHR systems, or between EHR systems and a centralised EHR data repository. It may also be used for EHR communication between an EHR system or repository and clinical applications or middleware components (such as decision support components) that need to access or provide EHR data. This European Standard will predominantly be used to support the direct care given to identifiable individuals, or to support population monitoring systems such as disease registries and public health surveillance. Uses of health records for other purposes such as teaching, clinical audit, administration and reporting, service management, research and epidemiology, which often require anonymisation or aggregation of individual records, are not the focus of this European Standard but such secondary uses might also find the standard useful. This Part 1 of the multipart series is an Information Viewpoint specification as defined by the Open Distributed Processing - Reference model: Overview (ISO/IEC 10746-1). This European Standard is not intended to specify the internal architecture or database design of EHR systems.

Document History

NEN-EN 13606-1
March 1, 2007
Health informatics - Electronic health record communication - Part 1: Reference model
This European Standard specifies the communication of part or all of the electronic health record (EHR) of a single identified subject of care between EHR systems, or between EHR systems and a...
April 1, 2005
Health informatics - Electronic health record communication - Part 1: Reference model
This European Standard specifies the communication of part or all of the electronic health record (EHR) of a single identified subject of care between EHR systems, or between EHR systems and a...

References

Advertisement