NEN-EN 13672

Surfaces for sports areas - Determination of resistance to abrasion of non-sand-filled synthetic turf

inactive
Organization: NEN
Publication Date: 1 September 1999
Status: inactive
Page Count: 6
ICS Code (Pressure regulators): 23.060.40
scope:

This document describes a method for the determination of the wear resistance of a non-filled synthetic turf surface using an abrasive wheel under laboratory conditions. It is applicable to non-filled synthetic turf with a pile height greater than 15 mm.

Document History

August 1, 2004
Surfaces for sports areas - Determination of resistance to abrasion of non-filled synthetic turf
This document describes a method for the determination of the wear resistance of a non-filled synthetic turf surface using an abrasive wheel under laboratory conditions. It is applicable to...
NEN-EN 13672
September 1, 1999
Surfaces for sports areas - Determination of resistance to abrasion of non-sand-filled synthetic turf
This document describes a method for the determination of the wear resistance of a non-filled synthetic turf surface using an abrasive wheel under laboratory conditions. It is applicable to...
Advertisement