NEN-EN 1437
Plastics piping systems - Piping systems for underground drainage - Test method for resistance to combined temperature cycling and external loading
| Organization: | NEN |
| Publication Date: | 1 May 1994 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (External sewage systems): | 93.030 |
scope:
Specifies two methods for testing components or joints for plastics piping systems intended for use in underground drainage and sewerage systems for their resistance to deformation and leakage when subjected to sustained external loading in conjunction with the passage of hot water. Method A involves temperature cycling, by passing hot water and cold water alternately, and is applicable to pipes and associated fittings having a mean outside diameter dem ≤ 190 mm. Method B involves passing hot water only, except at intervals specified for measurement of internal deflection, and is applicable to pipes and associated fittings having a mean outside diameter 190 mm dem≤510 mm.
Document History