NEN-EN 14596
Tanks for transport of dangerous goods - Service equipment for tanks - Emergency pressure relief valve
| Organization: | NEN |
| Publication Date: | 1 April 2017 |
| Status: | pending |
| Page Count: | 18 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Protection against dangerous goods): | 13.300 |
| ICS Code (Vessels and containers mounted on vehicles): | 23.020.20 |
scope:
This document covers the emergency pressure relief valve. It specifies the performance requirements and the critical dimensions of the emergency pressure relief valve. It also specifies the tests necessary to verify the compliance of the equipment with this document. The service equipment specified by this document is suitable for use with liquid petroleum products and other dangerous substances of Class 3 of ADR [2] which have a vapour pressure not exceeding 110 kPa at 50 °C and petrol, and which have no sub-classification as toxic or corrosive.
Document History