NEN-EN 14868
Protection of metallic materials against corrosion - Guidance on the assessment of corrosion likelihood in closed water circulation systems
| Organization: | NEN |
| Publication Date: | 1 September 2005 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
This European Standard gives a review of influencing factors on the corrosion likelihood of metallic components (pipes, tanks, vessels, heat exchangers, pumps etc.) in water circulation systems in buildings. The water circulation systems considered are: .heating systems (up to 110 °C service water temperature); .cooling and chilling systems; which are filled with potable water or water of similar composition according to the Directive 98/83/EC.
Document History