NEN-EN 15034
Heating boilers - Condensing heating boilers for fuel oil
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Liquid fuel heaters): | 97.100.40 |
scope:
This European Standard applies to oil-fired heating boilers, which are declared by the manufacturer to be condensing boilers up to a nominal heat output of 1 000 kW supplied as a unit with an atomizing oil burner which meets the requirements of EN 267.
Document History
October 1, 2008
Heating boilers - Condensing heating boilers for fuel oil
A description is not available for this item.
NEN-EN 15034
November 1, 2006
Heating boilers - Condensing heating boilers for fuel oil
This European Standard applies to oil-fired heating boilers, which are declared by the manufacturer to be condensing boilers up to a nominal heat output of 1 000 kW supplied as a unit with an...
September 1, 2004
Heating boilers - Condensing heating boilers for fuel oil
This European Standard applies to oil-fired heating boilers, which are declared by the manufacturer to be condensing boilers up to a nominal heat output of 1 000 kW supplied as a unit with an...