NEN-EN 15047

Transportable gas cylinders - Specification for the design and construction of refillable seamless steel cylinders for portable fire extinguishers and bottles for breathing apparatus of water capacities from 0,5 litre up to 15 litres

pending, Most Current
Organization: NEN
Publication Date: 1 October 2004
Status: pending
Page Count: 50
ICS Code (Gas cylinders): 23.020.35
scope:

This standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable seamless steel gas cylinders fitted with bursting disc devices for portable fire extinguishers and breathing apparatus of water capacities from 0,5 litre up to 15 litres. This standard is applicable to cylinders manufactured from steel with an Rm value of less than 1 100 MPa.

Document History

NEN-EN 15047
October 1, 2004
Transportable gas cylinders - Specification for the design and construction of refillable seamless steel cylinders for portable fire extinguishers and bottles for breathing apparatus of water capacities from 0,5 litre up to 15 litres
This standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable seamless steel gas cylinders fitted...

References

Advertisement