NEN-EN 15316-3-3
Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 3-3: Domestic hot water systems, generation
| Organization: | NEN |
| Publication Date: | 1 August 2005 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This European Standard is part of a set of standards covering the methods for calculation of system energy requirements and system efficiencies of heating systems in buildings. In particular this standard is one of a number of standards dealing with domestic hot water systems. The scope of this specific part is to standardise the methods for calculation of: - thermal loss es from the domestic hot water generation system; - recoverable thermal losses for space heating from the domestic hot water generation system; - auxiliary energy of the domestic hot water generation systems. These values are input data for calcudl ation of the overall energy use according to prEN 15603 a nd EN 15316-1. This European Standard specifies the: - inputs; calcul ation methods; - outputs.
Document History