NEN-EN 15572

Machines and plants for mining and tooling of natural stone - Safety - Requirements for edge finishing machines

inactive
Organization: NEN
Publication Date: 1 June 2013
Status: inactive
Page Count: 38
ICS Code (Equipment for processing of minerals): 73.120
ICS Code (Grinding and polishing machines): 25.080.50
scope:

NEN-EN 15572 applies to table edge finishing machines (see 3.1) and belt edge finishing machines (see 3.2) which are used to grind, polish, cut and shape the edge or surface of slabs, strips or tiles of natural stone and engineered stone (e.g. agglomerated stone) as defined by EN 14618:2009. This European Standard deals with all significant hazards, hazardous situations and events relevant to edge finishing machines, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This European Standard specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards. This European Standard deals all significant hazards that may occur within the expected lifetime of the machinery including the phases of transport, assembly, dismantling, disabling and scrapping. This European Standard also applies to machines fitted with the following facilities/devices: - automatic tool change; - tilting and/or rotating head axis; - rotating workpiece support(s); - axes operating according a NC work programme; - mechanical, pneumatic, hydraulic or vacuum workpiece clamping; and the following accessory units: - spindle with grinding and polishing tool; - spindle with bush-hammering tool; - spindle with diamond wheel; - spindle with calibrating tool; - spindle with dripstone tool; - spindle with cutting tool; - spindle with shaping tool.

Document History

September 1, 2015
Machines and plants for mining and tooling of natural stone - Safety - Requirements for edge finishing machines
NEN-EN 15572 applies to table edge finishing machines (see 3.1) and belt edge finishing machines (see 3.2) which are used to grind, polish, cut and shape the edge or surface of slabs, strips or tiles...
NEN-EN 15572
June 1, 2013
Machines and plants for mining and tooling of natural stone - Safety - Requirements for edge finishing machines
NEN-EN 15572 applies to table edge finishing machines (see 3.1) and belt edge finishing machines (see 3.2) which are used to grind, polish, cut and shape the edge or surface of slabs, strips or tiles...
October 1, 2006
Machines and plants for mining and tooling of natural stone - Safety - Requirements for edge finishing machines
This standard applies for stationary edge and outline finishing machines for natural stone. Edge finishing machines are processing the usually rough edges of the workpiece with one or more spindles...

References

Advertisement