NEN-EN 16124

Founding - Low alloyed ferritic spheroidal graphite cast iron for elevated temperature applications

inactive
Organization: NEN
Publication Date: 1 July 2010
Status: inactive
Page Count: 38
ICS Code (Irons): 77.080.10
scope:

This European Standard defines the grades and the corresponding requirements for low-alloyed ferritic spheroidal graphite cast irons for elevated temperature applications. These requirements are specified in terms of chemical composition: as given for each of the grades, graphite form and matrix structure: spheroidal graphite in a predominantly ferritic matrix, mechanical properties measured on machined test pieces prepared from cast samples.

Document History

December 1, 2011
Founding - Low-alloyed ferritic spheroidal graphite cast irons for elevated temperature applications
This European Standard defines the grades and the corresponding requirements for low-alloyed ferritic spheroidal graphite cast irons for elevated temperature applications. These requirements are...
NEN-EN 16124
July 1, 2010
Founding - Low alloyed ferritic spheroidal graphite cast iron for elevated temperature applications
This European Standard defines the grades and the corresponding requirements for low-alloyed ferritic spheroidal graphite cast irons for elevated temperature applications. These requirements are...
Advertisement