NEN-EN 16157-7

Intelligent transport systems - DATEX II data exchange specifications for traffic management and information - Part 7: Common data elements

pending, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: pending
Page Count: 196
ICS Code (IT applications in transport): 35.240.60
scope:

This European Standard specifies and defines component facets required to support the exchange and shared use of data and information in the field of traffic and travel. The component facets include the framework and context for data content, data structure and relationships, communications specification. This European Standard is applicable to: - Traffic and travel information which is of relevance to road networks (non urban and urban);-• Public transport information that is of direct relevance to the use of a road network (e.g. road link via train or ferry service).; - Traffic and travel information in the case of Cooperative intelligent transport systems (C-ITS). This European Standard establishes specifications for data exchange between any two instances of the following actors: - Traffic Information Centres (TICs), - Traffic Control Centres (TCCs), - Service Providers (SPs), Use of this European Standard may be applicable for use by other actors. This European Standard covers, at least, the following types of informational content: - Road traffic event information - planned and unplanned occurrences both on the road network and in the surrounding environment; - Information about operator initiated actions - including both advisory and mandatory measures; - Road traffic measurement data, status data, and travel time data; - Travel information relevant to road users, including weather and environmental information; - Road traffic management information and information and advice relating to use of the road network. This part of prEN 16157 specifies common informational structures, relationships, roles, attributes and associated data types required for publishing information within the DATEX II framework. This is specified as a DATEX II sub-model which is part of the DATEX II platform independent model, but this Part only covers common elements that are used by more than one publication. It excludes those elements that relate to location information which are specified in part 2 of prEN 16157.

Document History

NEN-EN 16157-7
July 1, 2017
Intelligent transport systems - DATEX II data exchange specifications for traffic management and information - Part 7: Common data elements
This European Standard specifies and defines component facets required to support the exchange and shared use of data and information in the field of traffic and travel. The component facets include...
Advertisement