NEN-EN 16622

Silica-calcium fume for concrete - Definitions, requirements and conformity criteria

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 34
ICS Code (Concrete and concrete products): 91.100.30
scope:

NEN-EN 16622 applies to the silica-calcium fume (SCF) which is a by-product of the carbothermal process used to produce silica-calcium alloys. This European Standard gives requirements for chemical and physical properties for SCF to be used as a type II addition in concrete conforming to EN 206, or in mortars, grouts and other mixes. This European Standard also states conformity criteria and related rules. This European Standard does not give rules for the use of SCF in concrete. Some general rules for the use of type II additions are given in EN 206.

Document History

NEN-EN 16622
December 1, 2015
Silica-calcium fume for concrete - Definitions, requirements and conformity criteria
NEN-EN 16622 applies to the silica-calcium fume (SCF) which is a by-product of the carbothermal process used to produce silica-calcium alloys. This European Standard gives requirements for chemical...
June 1, 2013
Hydraulic silica-calcium fume for concrete - Definitions, requirements and conformity criteria
NEN-EN 16622 applies to the silica-calcium fume (SCF) which is a by-product of the carbothermal process used to produce silica-calcium alloys. This European Standard gives requirements for chemical...

References

Advertisement