NEN-EN 16475-2
Chimneys - Accessories - Part 2: Chimney fans - Requirements and test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Chimneys, shafts, ducts): | 91.060.40 |
scope:
NEN-EN 16475-2 covers electrically operated metal fans for chimneys that are able to create a stable positive or negative pressure for the chimney. This European Standard covers fans installed inline in the connecting flue pipe (inline fans) or mounted on the chimney outlet (exhaust fans). This standard excludes chimney cowls (Terminals with aerodynamic characteristics).
Document History
March 1, 2017
Chimneys - Accessories - Part 2: Chimney fans - Requirements and test methods
NEN-EN 16475-2 covers electrically operated metal fans for chimneys that are able to create a stable positive or negative pressure for the chimney. This European Standard covers fans installed inline...
NEN-EN 16475-2
August 1, 2013
Chimneys - Accessories - Part 2: Chimney fans - Requirements and test methods
NEN-EN 16475-2 covers electrically operated metal fans for chimneys that are able to create a stable positive or negative pressure for the chimney. This European Standard covers fans installed inline...