NEN-EN 16922

Railway applications - Ground based services - Toilet discharge equipment

inactive
Organization: NEN
Publication Date: 1 September 2015
Status: inactive
Page Count: 25
ICS Code (Trailing stock): 45.060.20
scope:

NEN-EN 16922 specifies the interface requirements for controlled emission toilet equipment on railway vehicles and the infrastructure, including catering area sink waste retention tanks. Vehicle and infrastructure specific requirements are also given. The European Standard includes fixed and portable infrastructure equipment used to empty retention tanks, but excludes equipment fitted to railway vehicles where no fixed connections are used between vehicle and infrastructure.

Document History

October 1, 2017
Railway applications - Ground based services - Vehicle waste water discharge equipment
NEN-EN 16922 specifies the interface requirements for controlled emission toilet equipment on railway vehicles and the infrastructure, including catering area sink waste retention tanks. Vehicle and...
NEN-EN 16922
September 1, 2015
Railway applications - Ground based services - Toilet discharge equipment
NEN-EN 16922 specifies the interface requirements for controlled emission toilet equipment on railway vehicles and the infrastructure, including catering area sink waste retention tanks. Vehicle and...

References

Advertisement