NEN-EN 16901
Ice-cream freezers - Classification, requirements and test conditions
| Organization: | NEN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 53 |
| ICS Code (Domestic refrigerating appliances): | 97.040.30 |
scope:
NEN-EN 16901 is to define the classification for horizontal closed ice-cream freezer with access of the product from the top and to specify their requirements and test methods. These appliances are different to supermarket segment freezers, as they work with static air cooling, with a skin evaporator (no evaporator fan) and are used specifically for the storage and display of pre-packed ice-cream. This standard is only applicable to integral type refrigeration systems. This standard is not applicable to remote and secondary system type cabinets. Ice-cream freezers within this standard should have a net volume ≤ 600 l and only for transparent lid ice cream freezers they should have a net volume/TDA ≥ 0,35 m.
Document History