NEN-EN 1985

Walking aids - Requirements

inactive
Organization: NEN
Publication Date: 1 August 1995
Status: inactive
ICS Code (Aids for disabled or handicapped persons): 11.180
scope:

Specifies requirements and test methods for Walking Aids manipulated by one arm (Walking Aids used singly or in pairs, each manipulated by one of the arms, possibly in combination with the upper body) and Walking Aids manipulated by both arms (Walking Aids used singly, manipulated by both arms, possibly in combination with the upper body), as covered by the subclasses 1203 and 1206 in EN ISO 9999:1998.

Document History

December 1, 1998
Walking aids - General requirements and test methods
Specifies requirements and test methods for Walking Aids manipulated by one arm (Walking Aids used singly or in pairs, each manipulated by one of the arms, possibly in combination with the upper...
NEN-EN 1985
August 1, 1995
Walking aids - Requirements
Specifies requirements and test methods for Walking Aids manipulated by one arm (Walking Aids used singly or in pairs, each manipulated by one of the arms, possibly in combination with the upper...

References

Advertisement