NEN-EN 1911-2

Air quality - Stationary source emissions - Manual method of determination of HCl - Part 2: Gaseous compounds absorption

inactive
Organization: NEN
Publication Date: 1 May 1995
Status: inactive
ICS Code (Stationary source emissions): 13.040.40
scope:

Specifies a method for the absorption of hydrogen chloride, in waste gases having been sampled and filtered according to prEN 1911-1. The resulting absorption solutions is subsequently analyzed according to prEN 1911-3. Applies to ducted gaseous streams emitted by waste incinerators and more generally to waste gases in which HCI concentration may vary between 1 mg.m3 and 5000 mg.m3 under normal pressure and temperature conditions.

Document History

May 1, 1998
Stationary source emissions - Manual method of determination of HCI - Part 2: Gaseous compounds absorption
Specifies a method for the absorption of hydrogen chloride, in waste gases having been sampled and filtered according to prEN 1911-1. The resulting absorption solutions is subsequently analyzed...
NEN-EN 1911-2
May 1, 1995
Air quality - Stationary source emissions - Manual method of determination of HCl - Part 2: Gaseous compounds absorption
Specifies a method for the absorption of hydrogen chloride, in waste gases having been sampled and filtered according to prEN 1911-1. The resulting absorption solutions is subsequently analyzed...
Advertisement