NEN-EN 3660-066

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 066: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 22
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 3660-066 defines a range of cable outlets, style K, 90°, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions. The mating connectors are listed in EN 3660-002. Temperature range, Class N : - 65 °C to 200 °C Class K : - 65 °C to 200 °C Class W : - 65 °C to 175 °C Class T : - 65 °C to 175 °C (Nickel PTFE plating) Class Z : - 65 °C to 175 °C (Zinc nickel plating) Associated electrical accessories : EN 3660-034 memory metal rings (for shield termination backshells). These cable outlets are designed for termination of overall shielding braid or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.

Document History

NEN-EN 3660-066
September 1, 2017
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 066: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed - Product standard
NEN-EN 3660-066 defines a range of cable outlets, style K, 90°, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions. The mating connectors are...
Advertisement