NEN-EN 3712

Aerospace series - Nuts, anchor, self-locking, one lug, fixed, reduced series, with counterbore, in steel, cadmium plated, MoS₂ lubricated - Classification 1100 MPa (at ambient temperature) /235 °C

active, Most Current
Organization: NEN
Publication Date: 1 June 2007
Status: active
Page Count: 13
ICS Code (Nuts): 49.030.30
scope:

This standard specifies characteristics for one lug, reduced series, counterbored, fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in steel, cadmium plated, MoS2 lubricated, classification 1 100 MPa 1) / 235 °C. 2)

Document History

NEN-EN 3712
June 1, 2007
Aerospace series - Nuts, anchor, self-locking, one lug, fixed, reduced series, with counterbore, in steel, cadmium plated, MoS₂ lubricated - Classification 1100 MPa (at ambient temperature) /235 °C
This standard specifies characteristics for one lug, reduced series, counterbored, fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in steel, cadmium...
Advertisement