NEN-EN 4027

Aerospace series - Pipe coupling 8° 30' in titanium alloy - Tees branch with thrust wire nut

active, Most Current
Organization: NEN
Publication Date: 1 October 2001
Status: active
Page Count: 9
ICS Code (Aerospace fluid systems and components): 49.080
scope:

Specifies the characteristics of tees, branch, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28000 kPa. Temperature range: - 55 °C to 135 °C.

Document History

NEN-EN 4027
October 1, 2001
Aerospace series - Pipe coupling 8° 30' in titanium alloy - Tees branch with thrust wire nut
Specifies the characteristics of tees, branch, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28000 kPa. Temperature range: -...
Advertisement